Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 10-PowerUDFN
2A SYNCHRONOUS STEP-DOWN DC/DC C
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 2A 10-PowerUDFN
2A SYNCHRONOUS STEP-DOWN DC/DC C
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XD9242B08CDR-Q-ND | XD9242B08CDR-Q | XD9242B08CDR-Q | XD9242B08CDR-Q |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-PowerUDFN | Other; 10-PowerUDFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.9000 to 6 volts | 0.9000 to 6 volts | 0.9000 volts |