The XD9261A26DER-Q is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features an output current capability of 1.5A and an output voltage range from 0.8V to 3.6V, adjustable in increments of 0.05V with an accuracy of ±2.0%. The device operates within an input voltage range of 2.7V to 5.5V and offers two selectable oscillation frequencies of 1.2MHz or 3.0MHz, allowing for flexibility in various applications. This regulator employs HiSAT-COT control, which enhances transient response and efficiency across a wide load range. It includes a soft-start function with a typical time of 0.3ms, under-voltage lockout (UVLO) protection, and a quiescent current of 25OºA at 3.0MHz. The device is suitable for automotive applications such as car navigation systems and audio equipment, and it is compliant with AEC-Q100 Grade 2 standards, making it suitable for automotive environments. The XD9261A26DER-Q is packaged in a USP-6C format and is environmentally friendly, being EU RoHS compliant and lead-free.
Buck Switching Regulator IC Positive Fixed 2.6V 1 Output 1.5A 6-UFDFN Exposed Pad
HISAT-COT CONTROL 1.5A SYNCHRONO
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XD9261A26DER-Q | XD9261A26DER-Q |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 6-UFDFN Exposed Pad | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 2.6 to ? volts |