Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9802B543KR-G

Description
"Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9802B543KR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9802B543KR-G-ND
Voltage Regulators - DC DC Switching Regulators XC9802B543KR-G-ND
"Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9802B543KR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9802B543KR-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9802B543KR-G
STEP-UP CHARGE PUMP WITH REGULAT

STEP-UP CHARGE PUMP WITH REGULAT

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - XC9802B543KR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9802B543KR-G
Voltage Regulators - DC DC Switching Regulators XC9802B543KR-G
Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 80mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9802B543KR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9802B543KR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9802B543KR-G
STEP-UP CHARGE PUMP WITH REGULAT

STEP-UP CHARGE PUMP WITH REGULAT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9802B543KR-G-ND XC9802B543KR-G XC9802B543KR-G XC9802B543KR-G
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Output Voltage 5.4 volts 5.4 volts 5.4 to ? volts
IOUT 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM20133QMHE/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
Switching Regulators - 1896932 - RS Components, Ltd.
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8697ELJTR-T - 142682-A8697ELJTR-T - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC-EP
View Details
5 suppliers