Torex Semiconductor, Ltd. PMIC - Voltage Regulators - DC DC Switching Regulators XD9261A24DER-Q

Description
HISAT-COT CONTROL 1.5A SYNCHRONO
Description
HISAT-COT CONTROL 1.5A SYNCHRONO
Datasheet
Datasheet Summary
Powered by GS/AI

The XD9261A24DER-Q is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features an output current capability of 1.5A and an output voltage range of 0.8V to 3.6V, with an accuracy of ±2.0% in 0.05V increments. The device operates within an input voltage range of 2.7V to 5.5V and offers selectable oscillation frequencies of 1.2MHz or 3.0MHz, allowing customization for specific applications. This regulator employs HiSAT-COT control technology, which enhances transient response and efficiency across varying load conditions. The XD9261 series utilizes automatic PWM/PFM switching control, optimizing performance from light to heavy loads. In standby mode, the device reduces current consumption to as low as 1.0OºA. Additional features include a soft-start function with a typical time of 0.3ms, under-voltage lockout (UVLO), thermal shutdown, and short circuit protection. The XD9261A24DER-Q is suitable for automotive applications such as car navigation systems, audio systems, and other accessories, and is packaged in a compact USP-6C format. It is compliant with AEC-Q100 Grade 2 and is environmentally friendly, being EU RoHS compliant and lead-free.

Datasheet Summary
Powered by GS/AI

The XD9261A24DER-Q is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features an output current capability of 1.5A and an output voltage range of 0.8V to 3.6V, with an accuracy of ±2.0% in 0.05V increments. The device operates within an input voltage range of 2.7V to 5.5V and offers selectable oscillation frequencies of 1.2MHz or 3.0MHz, allowing customization for specific applications. This regulator employs HiSAT-COT control technology, which enhances transient response and efficiency across varying load conditions. The XD9261 series utilizes automatic PWM/PFM switching control, optimizing performance from light to heavy loads. In standby mode, the device reduces current consumption to as low as 1.0OºA. Additional features include a soft-start function with a typical time of 0.3ms, under-voltage lockout (UVLO), thermal shutdown, and short circuit protection. The XD9261A24DER-Q is suitable for automotive applications such as car navigation systems, audio systems, and other accessories, and is packaged in a compact USP-6C format. It is compliant with AEC-Q100 Grade 2 and is environmentally friendly, being EU RoHS compliant and lead-free.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - DC DC Switching Regulators - XD9261A24DER-Q - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XD9261A24DER-Q
PMIC - Voltage Regulators - DC DC Switching Regulators XD9261A24DER-Q
HISAT-COT CONTROL 1.5A SYNCHRONO

HISAT-COT CONTROL 1.5A SYNCHRONO

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - XD9261A24DER-Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XD9261A24DER-Q
Voltage Regulators - DC DC Switching Regulators XD9261A24DER-Q
Buck Switching Regulator IC Positive Fixed 2.4V 1 Output 1.5A 6-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 2.4V 1 Output 1.5A 6-UFDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XD9261A24DER-Q XD9261A24DER-Q
Product Name PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
IOUT 1.5 amps 1.5 amps
fsw 3000 kHz 3000 kHz
Output Voltage Type Fixed; Fixed
Package Type Other; 6-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-APM81815KNBJTRDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 24-PowerFQFN Module, 21 Leads
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 2149147 - RS Components, Ltd.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details