IC REG BOOST 5V 80MA USP-8B05
IC REG BOOST 5V 80MA USP-8B05
Boost Switching Regulator IC Positive Fixed 5V 1 Output 80mA 8-XDFN Exposed Pad
STEP-UP CHARGE PUMP WITH REGULAT
Boost Switching Regulator IC Positive Fixed 5V 1 Output 80mA 8-XDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9802B503ER-GDKR-ND | XC9802B503ER-G | XC9802B503ER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 8-XDFN Exposed Pad | Other; 8-XDFN Exposed Pad | |
| Output Voltage | 5 volts | 5 to ? volts | |
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps |