Buck Switching Regulator IC Positive Fixed 5V 1 Output
Buck Switching Regulator IC Positive Fixed 5V 1 Output
Buck Switching Regulator IC Positive Fixed 5V 1 Output
Buck Switching Regulator IC Positive Fixed 5V 1 Output 8-PowerXDFN
IC REG BUCK 5V USP-8B10
IC REG WITH BRIDGE DI USP-8B10
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-1420-6-ND | XCM414B050D2-G | XCM414B050D2-G | XCM414B050D2-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-PowerXDFN | Other; 8-PowerXDFN | ||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts |