Buck Switching Regulator IC Positive Fixed 3.3V 1 Output
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output
IC REG BUCK 3.3V USP-8B10
IC REG WITH BRIDGE DI USP-8B10
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 8-PowerXDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-1421-6-ND | XCM414B033D2-G | XCM414B033D2-G | XCM414B033D2-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-PowerXDFN | Other; 8-PowerXDFN | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts |