The XD9260A36DER-Q is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features a built-in P-channel MOS driver and N-channel MOS switching transistor, allowing for the use of ceramic capacitors. The output voltage is internally set within a range of 0.8V to 3.6V with an accuracy of ±2.0%, and it can deliver an output current of up to 1.5A. The device operates with an oscillation frequency that can be selected between 1.2MHz and 3.0MHz, making it adaptable to various applications. This regulator employs HiSAT-COT control for excellent transient response, with the XD9260 series utilizing PWM control. It includes a soft-start function with a typical time of 0.3ms and features such as under-voltage lockout (UVLO) and thermal shutdown for enhanced reliability. The quiescent current is low, at 25OºA when operating at 3.0MHz. The XD9260A36DER-Q is suitable for automotive applications, including car navigation systems and audio devices, and is compliant with AEC-Q100 Grade 2 standards.
Buck Switching Regulator IC Positive Fixed 3.6V 1 Output 1.5A 6-UFDFN Exposed Pad
HISAT-COT CONTROL 1.5A SYNCHRONO
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XD9260A36DER-Q | XD9260A36DER-Q |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 6-UFDFN Exposed Pad | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 3.6 to ? volts |