Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1.5A 6-UFDFN Exposed Pad
HISAT-COT CONTROL 1.5A SYNCHRONO
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XD9261A25CER-Q | XD9261A25CER-Q |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 6-UFDFN Exposed Pad | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 2.5 to ? volts |