Torex Semiconductor, Ltd. PMIC - Voltage Regulators - DC DC Switching Regulators XD9261A3CCER-Q

Description
HISAT-COT CONTROL 1.5A SYNCHRONO
Description
HISAT-COT CONTROL 1.5A SYNCHRONO
Datasheet
Datasheet Summary
Powered by GS/AI

The XD9261A3CCER-Q is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features an output current capability of 1.5A and an adjustable output voltage range from 0.8V to 3.6V with an accuracy of ±2.0%. The device operates within an input voltage range of 2.7V to 5.5V and offers two selectable oscillation frequencies of 1.2MHz or 3.0MHz, allowing for flexibility in various applications. This regulator employs HiSAT-COT control technology, which enhances transient response and efficiency across a wide load range. It includes a soft-start function with a typical time of 0.3ms, under-voltage lockout (UVLO) protection, and a quiescent current of 25OºA at 3.0MHz. The XD9261A3CCER-Q is suitable for automotive applications such as car navigation systems and audio devices, and it is compliant with AEC-Q100 Grade 2 standards, making it a reliable choice for automotive environments. The device is packaged in a USP-6C format and is environmentally friendly, being EU RoHS compliant and lead-free.

Datasheet Summary
Powered by GS/AI

The XD9261A3CCER-Q is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features an output current capability of 1.5A and an adjustable output voltage range from 0.8V to 3.6V with an accuracy of ±2.0%. The device operates within an input voltage range of 2.7V to 5.5V and offers two selectable oscillation frequencies of 1.2MHz or 3.0MHz, allowing for flexibility in various applications. This regulator employs HiSAT-COT control technology, which enhances transient response and efficiency across a wide load range. It includes a soft-start function with a typical time of 0.3ms, under-voltage lockout (UVLO) protection, and a quiescent current of 25OºA at 3.0MHz. The XD9261A3CCER-Q is suitable for automotive applications such as car navigation systems and audio devices, and it is compliant with AEC-Q100 Grade 2 standards, making it a reliable choice for automotive environments. The device is packaged in a USP-6C format and is environmentally friendly, being EU RoHS compliant and lead-free.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - DC DC Switching Regulators - XD9261A3CCER-Q - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XD9261A3CCER-Q
PMIC - Voltage Regulators - DC DC Switching Regulators XD9261A3CCER-Q
HISAT-COT CONTROL 1.5A SYNCHRONO

HISAT-COT CONTROL 1.5A SYNCHRONO

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - XD9261A3CCER-Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XD9261A3CCER-Q
Voltage Regulators - DC DC Switching Regulators XD9261A3CCER-Q
Buck Switching Regulator IC Positive Fixed 3.25V 1 Output 1.5A 6-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.25V 1 Output 1.5A 6-UFDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XD9261A3CCER-Q XD9261A3CCER-Q
Product Name PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
IOUT 1.5 amps 1.5 amps
fsw 1200 kHz 1200 kHz
Output Voltage Type Fixed; Fixed
Package Type Other; 6-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1333339P - RS Components, Ltd.
Specs
IOUT 1.5 amps
Efficiency 97 %
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details