Norton Abrasives Norzon® Plus H875 File Sheet 66261126512

Description
NorZon Plus H875 Sheets – heavy-weight paper sheets, excellent for soft material applications such as body filler, fiberglass and composite sanding. Full size (9" x 11") paper sheets. Packed in protective dispensers to eliminate waste and permit easy, neat storage. Typical applications include filler sanding, and sanding and finishing of composites and fiberglass. Paper sheets are typicallly used hand or jitterbug sanding.
Request a Quote
Description
NorZon Plus H875 Sheets – heavy-weight paper sheets, excellent for soft material applications such as body filler, fiberglass and composite sanding. Full size (9" x 11") paper sheets. Packed in protective dispensers to eliminate waste and permit easy, neat storage. Typical applications include filler sanding, and sanding and finishing of composites and fiberglass. Paper sheets are typicallly used hand or jitterbug sanding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norzon® Plus H875 File Sheet - 66261126512 - Norton Abrasives
Worcester, MA, USA
Norzon® Plus H875 File Sheet
66261126512
Norzon® Plus H875 File Sheet 66261126512
NorZon Plus H875 Sheets – heavy-weight paper sheets, excellent for soft material applications such as body filler, fiberglass and composite sanding. Full size (9" x 11") paper sheets. Packed in protective dispensers to eliminate waste and permit easy, neat storage. Typical applications include filler sanding, and sanding and finishing of composites and fiberglass. Paper sheets are typicallly used hand or jitterbug sanding.

NorZon Plus H875 Sheets – heavy-weight paper sheets, excellent for soft material applications such as body filler, fiberglass and composite sanding. Full size (9" x 11") paper sheets. Packed in protective dispensers to eliminate waste and permit easy, neat storage. Typical applications include filler sanding, and sanding and finishing of composites and fiberglass. Paper sheets are typicallly used hand or jitterbug sanding.

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 66261126512
Product Name Norzon® Plus H875 File Sheet
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Woodworking; Plastics or Composites; Automotive
Backing / Base Combination
Features Open
Length 17.50 inch (444 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Multi-Grit Paper Cut Sheet - 07660702061 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; MRO or Welding
Width 3.66 inch (92.96 mm)
Type Aluminum Oxide
View Details
Norton Stick & Sand AO Medium Detail Triangle PSA Sheet - 07660749283 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Metalworking; MRO or Welding
Backing / Base Cloth; Heavy Cotton
View Details
Norzon® Plus H875 Speed Grip - 66261123614 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Woodworking; Plastics or Composites; Automotive
Mounting HookLoop
View Details
Metalite® K225 Cloth Roll - 66261127729* - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth
View Details