Norton Lightning Metalite K227 Cloth Sheets are engineered for quality finishing and polishing. Cloth sheets have a longer life than paper sheets. They tear cleanly and straight without shedding and are packed in a protective dispenser to eliminate waste and damage. Typical applications include scouring and light deburring, scale and rust removal, blending machine tool marks, or fine sanding and polishing. Cloth sheets are typically used hand sanding or jitterbug sanding.
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Rolls and Abrasive Sheets |
| Product Number | 66261109330 |
| Product Name | Lightning® Metalite® K227 Roll |
| Product Type | Roll or Tape |
| Applications & Materials Worked | Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive |
| Backing / Base | Cloth |
| Features | Closed |
| Length | 1800.00 inch (45720 mm) |