Norton Metalite K225 Cloth Sheets are engineered for maximum flexing and fast cutting for general purpose metalworking applications. Cloth sheets have a longer life than paper sheets. They tear cleanly and straight without shedding and are packed in a protective dispenser to eliminate waste and damage. Typical applications include scouring and light deburring, scale and rust removal, blending machine tool marks, or fine sanding and polishing. Cloth sheets are typically used hand sanding or jitterbug sanding.
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Rolls and Abrasive Sheets |
| Product Number | 66261101861 |
| Product Name | Metalite® K225 Cloth Sheet |
| Product Type | Sheet |
| Applications & Materials Worked | Dry; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive |
| Backing / Base | Cloth |
| Features | Closed |
| Length | 11.00 inch (279 mm) |