P-graded aluminum oxide abrasive for increased life, fast cut rate, consistent finish
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Rolls and Abrasive Sheets |
| Product Number | 07660702316 |
| Product Name | Norton MultiSand AO Medium Detail Iron Shape H&L Vacuum Sheet |
| Product Type | Sheet |
| Applications & Materials Worked | Dry; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Metalworking; MRO or Welding |
| Backing / Base | Paper; Anti Loading Paper |
| Width | 3.75 inch (95.25 mm) |