NorZon Plus H875 Sheets – heavy-weight paper sheets, excellent for soft material applications such as body filler, fiberglass and composite sanding. Full size (9" x 11") paper sheets. Packed in protective dispensers to eliminate waste and permit easy, neat storage. Typical applications include filler sanding, and sanding and finishing of composites and fiberglass. Paper sheets are typicallly used hand or jitterbug sanding.
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Rolls and Abrasive Sheets |
| Product Number | 66261123617 |
| Product Name | Norzon® Plus H875 Speed Grip |
| Product Type | Sheet |
| Applications & Materials Worked | Dry; Wet; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Woodworking; Plastics or Composites; Automotive |
| Mounting | HookLoop |
| Backing / Base | Paper |
| Features | Open; Vacuum |