Norton No-Fil Adalox A275 Paper Sheets are the light-weight paper sheet performance leader for dry finishing. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Rolls and Abrasive Sheets |
| Product Number | 66261131619 |
| Product Name | No-Fil® A275 Paper Sheet |
| Product Type | Sheet |
| Applications & Materials Worked | Dry; Wet; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive |
| Backing / Base | Paper |
| Features | Open; Anti-loading |
| Length | 11.00 inch (279 mm) |