Norton Abrasives Adalox® A213 Paper Sheet 66261102900

Description
Norton Adalox A212, A213, A211 Paper Sheets – light-weight paper sheets for dry, general purpose sanding. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.
Request a Quote
Description
Norton Adalox A212, A213, A211 Paper Sheets – light-weight paper sheets for dry, general purpose sanding. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adalox® A213 Paper Sheet - 66261102900 - Norton Abrasives
Worcester, MA, USA
Adalox® A213 Paper Sheet
66261102900
Adalox® A213 Paper Sheet 66261102900
Norton Adalox A212, A213, A211 Paper Sheets – light-weight paper sheets for dry, general purpose sanding. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.

Norton Adalox A212, A213, A211 Paper Sheets – light-weight paper sheets for dry, general purpose sanding. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 66261102900
Product Name Adalox® A213 Paper Sheet
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
Features Open
Length 9.00 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton WallSand AO Medium Grit Paper H&L Cut Sheet - 7660768103 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Type Aluminum Oxide
Grit Size 100
View Details
Norton MultiSand AO Medium Grit Paper Sheet - 7660702771 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Type Aluminum Oxide
Grit Size 100
View Details
Norton ProSand AO Coarse Grit Paper Sheet - 07660702631 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Norton Metal AO Coarse Spiral Band - 66261146088 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details