Norton Abrasives Black Ice™ Waterproof T402 Paper; 66261139379

Description
Norton Black Ice T402 Waterproof Sheets – light-weight waterproof paper sanding sheets produce the ultimate surface finishes in ultra fine wet applications. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.
Request a Quote
Description
Norton Black Ice T402 Waterproof Sheets – light-weight waterproof paper sanding sheets produce the ultimate surface finishes in ultra fine wet applications. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Black Ice™ Waterproof T402 Paper; - 66261139379 - Norton Abrasives
Worcester, MA, USA
Black Ice™ Waterproof T402 Paper;
66261139379
Black Ice™ Waterproof T402 Paper; 66261139379
Norton Black Ice T402 Waterproof Sheets – light-weight waterproof paper sanding sheets produce the ultimate surface finishes in ultra fine wet applications. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.

Norton Black Ice T402 Waterproof Sheets – light-weight waterproof paper sanding sheets produce the ultimate surface finishes in ultra fine wet applications. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 66261139379
Product Name Black Ice™ Waterproof T402 Paper;
Product Type Sheet
Applications & Materials Worked Dry; Wet; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
Features Closed
Length 11.00 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton A275OP AO Fine Grit Paper H&L File Strip - 66261152692 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); MRO or Welding
Width 2.75 inch (69.85 mm)
Type Aluminum Oxide
View Details
Norton ProSand AO Medium Grit Paper Sheet - 07660768173 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Norton MultiSand AO Fine Detail Iron Shape H&L Vacuum Sheet - 07660702315 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Metalworking; MRO or Welding
Backing / Base Paper; Anti Loading Paper
View Details
Norton MetalSand Emery Multi-Grit Cloth Sheet - 07660747855 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; MRO or Welding
Width 9.00 inch (229 mm)
Type Emery
View Details