Norton Abrasives Norzon® Plus H875 Speed Grip 66261123616

Description
NorZon Plus H875 Sheets – heavy-weight paper sheets, excellent for soft material applications such as body filler, fiberglass and composite sanding. Full size (9" x 11") paper sheets. Packed in protective dispensers to eliminate waste and permit easy, neat storage. Typical applications include filler sanding, and sanding and finishing of composites and fiberglass. Paper sheets are typicallly used hand or jitterbug sanding.
Request a Quote
Description
NorZon Plus H875 Sheets – heavy-weight paper sheets, excellent for soft material applications such as body filler, fiberglass and composite sanding. Full size (9" x 11") paper sheets. Packed in protective dispensers to eliminate waste and permit easy, neat storage. Typical applications include filler sanding, and sanding and finishing of composites and fiberglass. Paper sheets are typicallly used hand or jitterbug sanding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norzon® Plus H875 Speed Grip - 66261123616 - Norton Abrasives
Worcester, MA, USA
Norzon® Plus H875 Speed Grip
66261123616
Norzon® Plus H875 Speed Grip 66261123616
NorZon Plus H875 Sheets – heavy-weight paper sheets, excellent for soft material applications such as body filler, fiberglass and composite sanding. Full size (9" x 11") paper sheets. Packed in protective dispensers to eliminate waste and permit easy, neat storage. Typical applications include filler sanding, and sanding and finishing of composites and fiberglass. Paper sheets are typicallly used hand or jitterbug sanding.

NorZon Plus H875 Sheets – heavy-weight paper sheets, excellent for soft material applications such as body filler, fiberglass and composite sanding. Full size (9" x 11") paper sheets. Packed in protective dispensers to eliminate waste and permit easy, neat storage. Typical applications include filler sanding, and sanding and finishing of composites and fiberglass. Paper sheets are typicallly used hand or jitterbug sanding.

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 66261123616
Product Name Norzon® Plus H875 Speed Grip
Product Type Sheet
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Woodworking; Plastics or Composites; Automotive
Mounting HookLoop
Backing / Base Paper
Features Open
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Multi-Grit Paper Cut Sheet - 07660748335 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Width 3.66 inch (92.96 mm)
Type Aluminum Oxide
View Details
Screen-Bak® Durite® Q421 Sheet - 66261100945 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Screen
View Details
Norton MultiSand AO Coarse Grit Paper Sheet - 7660701834 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 60
View Details
No-Fil® A275 Paper Sheet - 66261131627 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details