Norton Abrasives Adalox® A211 Paper Sheet 66261100335

Description
Norton Adalox A212, A213, A211 Paper Sheets – light-weight paper sheets for dry, general purpose sanding. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.
Request a Quote
Description
Norton Adalox A212, A213, A211 Paper Sheets – light-weight paper sheets for dry, general purpose sanding. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adalox® A211 Paper Sheet - 66261100335 - Norton Abrasives
Worcester, MA, USA
Adalox® A211 Paper Sheet
66261100335
Adalox® A211 Paper Sheet 66261100335
Norton Adalox A212, A213, A211 Paper Sheets – light-weight paper sheets for dry, general purpose sanding. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.

Norton Adalox A212, A213, A211 Paper Sheets – light-weight paper sheets for dry, general purpose sanding. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 66261100335
Product Name Adalox® A211 Paper Sheet
Product Type Sheet
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
Features Open
Length 11.00 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® K225 Cloth Roll - 66261126276 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth
View Details
Metalite® K225 Cloth Roll - 66261127730* - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth
View Details
Emery K622 Cloth Sheet - 66261101245 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth; Screen
View Details
Norton WoodSand Garnet Medium Grit Paper Sheet - 7660747990 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; Fine Grit Finishing or Deburring; MRO or Welding
Type Garnet
Grit Size 100
View Details