Norton Abrasives No-Fil® Adalox® A290 Paper 66261101123

Description
Norton No-Fil Adalox A290 Sheets – light-weight paper sheets with unrivaled durability and value for dry finishing. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.
Request a Quote
Description
Norton No-Fil Adalox A290 Sheets – light-weight paper sheets with unrivaled durability and value for dry finishing. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
No-Fil® Adalox® A290 Paper - 66261101123 - Norton Abrasives
Worcester, MA, USA
No-Fil® Adalox® A290 Paper
66261101123
No-Fil® Adalox® A290 Paper 66261101123
Norton No-Fil Adalox A290 Sheets – light-weight paper sheets with unrivaled durability and value for dry finishing. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.

Norton No-Fil Adalox A290 Sheets – light-weight paper sheets with unrivaled durability and value for dry finishing. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers and/or convenient job packs to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 66261101123
Product Name No-Fil® Adalox® A290 Paper
Product Type Sheet
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
Features Open; Anti-loading
Length 9.00 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton 3X Sheet Job Pack - 07660702639 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
View Details
Norton ProSand AO Fine Grit Paper Sheet - 07660768166 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Norton Adalox AO Fine Grit Paper Sheet - 7660700157 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; MRO or Welding
Type Aluminum Oxide
Grit Size 180
View Details
Norton Adalox AO Coarse Grit Paper Sheet - 7660700155 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 36
View Details