Norton Blue-Bak T414 Waterproof Paper Sheets – Exceptional finishing in wet sanding applications. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers to eliminate waste and permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or jitterbug sanding.
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Rolls and Abrasive Sheets |
| Product Number | 66261139364* |
| Product Name | Blue-Bak Waterproof T414 Paper |
| Product Type | Sheet |
| Applications & Materials Worked | Dry; Wet; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive |
| Backing / Base | Paper |
| Features | Open |
| Length | 11.00 inch (279 mm) |