Aluminum oxide grain for excellent surface finish
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Rolls and Abrasive Sheets |
| Product Number | 07660768333 |
| Product Name | Norton WallSand AO Medium Cloth Sheet |
| Product Type | Sheet |
| Applications & Materials Worked | Dry; Medium sized grits or filaments; Metalworking; MRO or Welding |
| Backing / Base | Cloth; Light Cotton |
| Width | 3.31 inch (84.12 mm) |