Bear-Tex® Clean & Blend Roll
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Rolls and Abrasive Sheets |
| Product Number | 66261058376 |
| Product Name | Bear-Tex® Clean & Blend Roll |
| Product Type | Roll or Tape; Nonwoven |
| Applications & Materials Worked | Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass |
| Backing / Base | Non-Woven |
| Features | Open; Anti-loading |
| Length | 360.00 inch (9144 mm) |