The WR15-185R+ is a right-angle waveguide to coaxial adapter operating from 50 to 70 GHz, connecting a WR15 UG385/U flange to a 1.85 mm-female connector. It features aluminum alloy construction with a gold-plated finish, a compact design, and includes mounting screws. The adapter exhibits a typical insertion loss of 0.4 dB and a typical VSWR of 1.1:1 across its frequency range. The operating case temperature ranges from +10°C to +40°C, and the storage temperature ranges from -55°C to +100°C. The unit weighs 11 grams and complies with RoHS standards and environmental rating ENV145.
Mini-Circuits’ WR15-185R+ is a waveguide to coaxial adapter operating from 50 to 70 GHz. This product features a WR15 waveguide interface with a precision standard UG385/U anti-cocking flange to 1.85 mm-Female coaxial connector. The WR15- 185R+ features aluminum alloy construction and a gold-plated finish to ensure repeatable RF performance. This right-angle adapter has applications in R&D, over-the-air (OTA) mmWave test laboratories as well as in V-Band communication and SATCOM systems. Mounting screws are included with product purchase.
| Mini-Circuits | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | WR15-185R+ |
| Product Name | 1.85 mm-Female to WR15 UG385/U Flange Waveguide Coax Adapter Right Angle 50 - 70 GHz |
| Adapter Connector Type | WR15 UG385/U Flan |