The WR28-KFR+ is a waveguide to coax adapter operating from 26.5 to 40 GHz, converting a WR28 waveguide with a UG-599/U square cover flange to a right-angle 2.92mm-F coaxial connector. It is machined from aluminum alloy 6061-T6 and gold-plated, with a weight of 54 grams. The adapter exhibits a typical insertion loss of 0.15 dB and a typical VSWR of 1.2:1 across the band. It operates reliably with a case temperature range of -40 °C to +85 °C and storage temperatures from -55 °C to +100 °C.
Mini-Circuits’ WR28-KFR+ is a waveguide to coax adapter operating from 26.5 to 40 GHz. This product features a WR28 waveguide with a precision standard UG-599/U-Flange transitioning to 2.92 mm-F coaxial connector. The WR28-KFR+ is machined from aluminum alloy 6061-T6 and gold-plated to ensure repeatable RF performance. This adapter has numerous
| Mini-Circuits | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | WR28-KFR+ |
| Product Name | WR28 UG-599/U to 2.92mm Female Waveguide to Coax Adapter Right Angle 26.5 - 40GHz |
| Adapter Connector Type | 2.92mm |