Mini-Circuits' WR10-10+ is a waveguide-to-coax adapter operating from 75 to 110 GHz, converting a WR10 UG387/U flange to a 1.0 mm female connector. It has aluminum alloy construction with a gold-plated finish, weighs 5.7 grams, and operates with a typical insertion loss of 0.6 dB and a typical VSWR of 1.3:1. The operating case temperature range is +10°C to +40°C, and storage temperature ranges from -40°C to +85°C. Mounting screws are included. The device is RoHS compliant and meets environmental rating ENV145.
Mini-Circuits’ WR10-10+ is a waveguide-to-coax adapter operating from 75 to 110 GHz (W-band). This product features a WR10 waveguide interface with a precision standard UG387/U anti-cocking flange-to-1.0 mm Female coaxial connector. The WR10-10+ features aluminum alloy construction and a gold-plated finish to ensure repeatable RF performance. This adapter has applications in R&D, production, over-the-air (OTA) mmWave test laboratories as well as in communication and SATCOM systems. Mounting screws are included with product purchase.
| Mini-Circuits | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | WR10-10+ |
| Product Name | 1.0 mm-Female to WR10 UG387/U Flange Waveguide Coax Adapter Straight 75 - 110 GHz |
| Adapter Connector Type | WR10 UG387/U Flange 1. |