The WR10-10R+ is a right-angle waveguide to coaxial adapter converting between a WR10 UG387/U flange and a 1.0 mm female connector, operating from 75 to 110 GHz with a 50 Ω impedance. It features aluminum alloy construction with a gold-plated finish, weighs 11 grams, and includes mounting screws. Insertion loss is typically 0.6 to 0.7 dB across the band, and VSWR is typically 1.2:1. The operating case temperature ranges from +10°C to +40°C, and storage temperature ranges from -55°C to +100°C. It is RoHS compliant and meets environmental rating ENV145.
Mini-Circuits’ WR10-10R+ is a waveguide to coaxial adapter operating from 75 to 110 GHz. This product features a WR10 waveguide interface with a precision standard UG387/U anti-cocking flange to a 1.0 mm-Female coaxial connector. The WR10-10R+ features aluminum alloy construction and a gold-plated finish to ensure repeatable RF performance. This right- angle adapter has applications in R&D, over-the-air (OTA) mmWave test laboratories as well as in W-Band communication and SATCOM systems. Mounting screws are included with product purchase.
| Mini-Circuits | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | WR10-10R+ |
| Product Name | 1.0 mm-Female to WR10 UG387/U Flange Waveguide Coax Adapter Right Angle 75 – 110 GHz |
| Adapter Connector Type | WR10 UG387/U Flange 1. |