Mini-Circuits' WR12-10+ is a waveguide-to-coax adapter operating from 60 to 90 GHz, featuring a WR12 UG387/U anti-cocking flange interface and a 1.0 mm female coaxial connector, with aluminum alloy construction and gold plating for consistent RF performance. It has a typical insertion loss of 0.5 dB up to 80 GHz and 0.6 dB at higher frequencies, with a typical VSWR of 1.2:1 up to 80 GHz and 1.3:1 up to 90 GHz. The device measures 5.7 grams and complies with RoHS standards and ENV145 environmental ratings. Mounting screws are included.
Mini-Circuits’ WR12-10R+ is a waveguide-to-coax adapter operating from 60 to 90 GHz (E-band). This product features a WR12 waveguide interface with a precision standard UG387/U anti-cocking flange to 1.0 mm-Female coaxial connector. The WR12-10+ features aluminum alloy construction and a gold-plated finish to ensure repeatable RF performance. This adapter has applications in R&D, production, over-the-air (OTA) mmWave test laboratories as well as in communication and SATCOM systems. Mounting screws are included with product purchase.
| Mini-Circuits | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | WR12-10+ |
| Product Name | 1.0 mm-Female to WR12 UG387/U Flange Waveguide Coax Adapter Straight 60 - 90 GHz |
| Adapter Connector Type | WR12 UG387/U Flange 1.0 |