Plasticwheels Ltd. Heavy duty pressed steel castor 829SUB

Description
Hub Material: Cast Iron Tire Material: Polyurethane
Description
Hub Material: Cast Iron Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Heavy duty pressed steel castor - 829SUB - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty pressed steel castor
829SUB
Heavy duty pressed steel castor 829SUB
Hub Material: Cast Iron Tire Material: Polyurethane

Hub Material: Cast Iron
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 829SUB
Product Name Heavy duty pressed steel castor
Caster Type Rigid Plate Caster
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER WITH BRAKE - FP-45-NS - FP-45-NS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details
Castor Wheels - 1830088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details