Plasticwheels Ltd. ANTI-STATIC WHEEL STD (2%) 511TAPBGBFK163

Description
ANTI-STATIC WHEEL STD (2%)
Description
ANTI-STATIC WHEEL STD (2%)

Suppliers

Company
Product
Description
Supplier Links
ANTI-STATIC WHEEL STD (2%) - 511TAPBGBFK163 - Plasticwheels Ltd.
Rugeley, United Kingdom
ANTI-STATIC WHEEL STD (2%)
511TAPBGBFK163
ANTI-STATIC WHEEL STD (2%) 511TAPBGBFK163
ANTI-STATIC WHEEL STD (2%)

ANTI-STATIC WHEEL STD (2%)

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 511TAPBGBFK163
Product Name ANTI-STATIC WHEEL STD (2%)
Caster Type Swivel Plate Caster
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-200F - JS385-200F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
Castor Wheels - 2702506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details