Plasticwheels Ltd. Heavy duty castor - pneumatic wheel 829ATB

Description
Hub Material: Steel Tire Material: Pneumatic
Description
Hub Material: Steel Tire Material: Pneumatic

Suppliers

Company
Product
Description
Supplier Links
Heavy duty castor - pneumatic wheel - 829ATB - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty castor - pneumatic wheel
829ATB
Heavy duty castor - pneumatic wheel 829ATB
Hub Material: Steel Tire Material: Pneumatic

Hub Material: Steel
Tire Material: Pneumatic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 829ATB
Product Name Heavy duty castor - pneumatic wheel
Caster Type Rigid Plate Caster
Wheel Type Pneumatic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.89 inch (48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2974048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 507 lbs (230 kg)
View Details
CASTER WITH BRAKE - EX-100N12S - EX-100N12S - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details