Plasticwheels Ltd. Heavy duty pressed steel castor 629SUB

Description
Hub Material: Cast Iron Tire Material: Polyurethane
Description
Hub Material: Cast Iron Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Heavy duty pressed steel castor - 629SUB - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty pressed steel castor
629SUB
Heavy duty pressed steel castor 629SUB
Hub Material: Cast Iron Tire Material: Polyurethane

Hub Material: Cast Iron
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 629SUB
Product Name Heavy duty pressed steel castor
Caster Type Rigid Plate Caster
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-60F - JS385-60F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 2.38 inch (60.32 mm)
View Details
Castor Wheels - 2535687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details