599NYB -- HEAVY DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Heavy duty pressed steel castor
599NYB
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Heavy duty pressed steel castor
599NYB
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
599NYB |
|
Product Name
|
Heavy duty pressed steel castor |
|
Caster Type
|
Rigid Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
1.88 inch (47.62 mm)
View Details
Maximum Load
441 lbs (200 kg)
Wheel Diameter
4.92 inch (125 mm)
Overall Height
6.1 inch (155 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details