Plasticwheels Ltd. Heavy duty pressed steel castor 622CTABJ

Description
Hub Material: Cushion Rubber Tire Material: Cushion Rubber
Description
Hub Material: Cushion Rubber Tire Material: Cushion Rubber

Suppliers

Company
Product
Description
Supplier Links
Heavy duty pressed steel castor - 622CTABJ - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty pressed steel castor
622CTABJ
Heavy duty pressed steel castor 622CTABJ
Hub Material: Cushion Rubber Tire Material: Cushion Rubber

Hub Material: Cushion Rubber
Tire Material: Cushion Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 622CTABJ
Product Name Heavy duty pressed steel castor
Caster Type Swivel Plate Caster
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 2270374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CABS-50/WHT - CABS-50/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details