Plasticwheels Ltd. Medium duty pressed steel castor 519EDB

Description
Hub Material: polypropylene
Description
Hub Material: polypropylene

Suppliers

Company
Product
Description
Supplier Links
Medium duty pressed steel castor - 519EDB - Plasticwheels Ltd.
Rugeley, United Kingdom
Medium duty pressed steel castor
519EDB
Medium duty pressed steel castor 519EDB
Hub Material: polypropylene

Hub Material: polypropylene

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 519EDB
Product Name Medium duty pressed steel castor
Caster Type Rigid Plate Caster
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-60F - JS385-60F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 2.38 inch (60.32 mm)
View Details
Castor Wheels - 149218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details