Plasticwheels Ltd. Heavy duty pressed steel castor 829RNB

Description
Hub Material: Nylon Tire Material: Rubber
Description
Hub Material: Nylon Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Heavy duty pressed steel castor - 829RNB - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty pressed steel castor
829RNB
Heavy duty pressed steel castor 829RNB
Hub Material: Nylon Tire Material: Rubber

Hub Material: Nylon
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 829RNB
Product Name Heavy duty pressed steel castor
Caster Type Rigid Plate Caster
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-150V - JS300-150V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3.5 inch (88.9 mm)
View Details
Castor Wheels - 211525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details