Plasticwheels Ltd. Heavy duty pressed steel castor 822CTBJ

Description
Hub Material: Cushion Rubber Tire Material: Cushion Rubber
Description
Hub Material: Cushion Rubber Tire Material: Cushion Rubber

Suppliers

Company
Product
Description
Supplier Links
Heavy duty pressed steel castor - 822CTBJ - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty pressed steel castor
822CTBJ
Heavy duty pressed steel castor 822CTBJ
Hub Material: Cushion Rubber Tire Material: Cushion Rubber

Hub Material: Cushion Rubber
Tire Material: Cushion Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 822CTBJ
Product Name Heavy duty pressed steel castor
Caster Type Swivel Plate Caster
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER - PLN50PCR - PLN50PCR - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 176 lbs (80 kg)
View Details
Castor Wheels - 149232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details