Plasticwheels Ltd. FITTED WITH M12 x 40mm HEX. HEAD BOLT 522NYBBFSWBK279

Description
Hub Material: Nylon
Description
Hub Material: Nylon

Suppliers

Company
Product
Description
Supplier Links
FITTED WITH M12 x 40mm HEX. HEAD BOLT - 522NYBBFSWBK279 - Plasticwheels Ltd.
Rugeley, United Kingdom
FITTED WITH M12 x 40mm HEX. HEAD BOLT
522NYBBFSWBK279
FITTED WITH M12 x 40mm HEX. HEAD BOLT 522NYBBFSWBK279
Hub Material: Nylon

Hub Material: Nylon

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 522NYBBFSWBK279
Product Name FITTED WITH M12 x 40mm HEX. HEAD BOLT
Caster Type Swivel Plate Caster
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
DUAL BRAKE CASTER WITH BRAKE (THREADED BOLT TYPE) - MX-125N16S - MX-125N16S - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
Castor Wheels - 149223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details