Plasticwheels Ltd. Heavy duty pressed steel castor 655ANBSWB

Description
Hub Material: Steel Tire Material: Rubber
Description
Hub Material: Steel Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Heavy duty pressed steel castor - 655ANBSWB - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty pressed steel castor
655ANBSWB
Heavy duty pressed steel castor 655ANBSWB
Hub Material: Steel Tire Material: Rubber

Hub Material: Steel
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 655ANBSWB
Product Name Heavy duty pressed steel castor
Caster Type Swivel Plate Caster
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
LOW PROFILE HEAVY DUTY CASTER - HG-75PB - HG-75PB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 719 lbs (326 kg)
View Details
Castor Wheels - 3132582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.57 inch (40 mm)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details