Plasticwheels Ltd. Heavy duty pressed steel castor 6188RTB

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Heavy duty pressed steel castor - 6188RTB - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty pressed steel castor
6188RTB
Heavy duty pressed steel castor 6188RTB
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 6188RTB
Product Name Heavy duty pressed steel castor
Wheel Type Rubber/Metal
Unlock Full Specs
to access all available technical data

Similar Products

DUAL BRAKE CASTER WITH BRAKE (PLATE TYPE) - MX-125PS - MX-125PS - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
Castor Wheels - 2391412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 77.17 lbs (35 kg)
Wheel Diameter 2.56 inch (65 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details