Plasticwheels Ltd. Heavy duty pressed steel castor 561PN

Description
Hub Material: Nylon Tire Material: Polyurethane
Description
Hub Material: Nylon Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Heavy duty pressed steel castor - 561PN - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty pressed steel castor
561PN
Heavy duty pressed steel castor 561PN
Hub Material: Nylon Tire Material: Polyurethane

Hub Material: Nylon
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 561PN
Product Name Heavy duty pressed steel castor
Caster Type Swivel Plate Caster
Wheel Type Poly/Plastic
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-60V - JS310-60V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 2.38 inch (60.32 mm)
View Details
Castor Wheels - 2823640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details