591NYGHS -- HEAVY DUTY PRESSED STEEL CASTOR
Plasticwheels Ltd.
Heavy duty pressed steel castor
591NYGHS
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Suppliers
Heavy duty pressed steel castor
591NYGHS
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
591NYGHS |
|
Product Name
|
Heavy duty pressed steel castor |
|
Caster Type
|
Swivel Plate Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
L-Shaped Roller
Wheel Width
2.81 inch (71.44 mm)
Overall Height
4.94 inch (125 mm)
View Details
Maximum Load
375 lbs (170 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.57 inch (40 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details