Plasticwheels Ltd. Heavy duty pressed steel castor 522RNBSWB

Description
Hub Material: Nylon Tire Material: Rubber
Description
Hub Material: Nylon Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Heavy duty pressed steel castor - 522RNBSWB - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty pressed steel castor
522RNBSWB
Heavy duty pressed steel castor 522RNBSWB
Hub Material: Nylon Tire Material: Rubber

Hub Material: Nylon
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 522RNBSWB
Product Name Heavy duty pressed steel castor
Caster Type Swivel Plate Caster
Wheel Type Rubber/Plastic
Features Brake
Maximum Load 397 lbs (180 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details
Castor Wheels - 2304850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.06 inch (27 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-50V - JS300-50V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details