Plasticwheels Ltd. 2% ANTI-STATIC WHEEL 511TPBGBH10SWB

Description
Hub Material: polypropylene Tire Material: Polyurethane
Description
Hub Material: polypropylene Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
2% ANTI-STATIC WHEEL - 511TPBGBH10SWB - Plasticwheels Ltd.
Rugeley, United Kingdom
2% ANTI-STATIC WHEEL
511TPBGBH10SWB
2% ANTI-STATIC WHEEL 511TPBGBH10SWB
Hub Material: polypropylene Tire Material: Polyurethane

Hub Material: polypropylene
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 511TPBGBH10SWB
Product Name 2% ANTI-STATIC WHEEL
Caster Type Swivel Plate Caster
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-50/WHT - CAPF-50/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details
Castor Wheels - 3132582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.57 inch (40 mm)
View Details