Plasticwheels Ltd. Heavy duty pressed steel castor 622SUBJ

Description
Hub Material: Cast Iron Tire Material: Polyurethane
Description
Hub Material: Cast Iron Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Heavy duty pressed steel castor - 622SUBJ - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty pressed steel castor
622SUBJ
Heavy duty pressed steel castor 622SUBJ
Hub Material: Cast Iron Tire Material: Polyurethane

Hub Material: Cast Iron
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 622SUBJ
Product Name Heavy duty pressed steel castor
Caster Type Swivel Plate Caster
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-65MC - UHG-65MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details
Castor Wheels - 149264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details