Plasticwheels Ltd. Heavy duty pressed steel castor 6188ANB

Description
Hub Material: Phenolic
Description
Hub Material: Phenolic

Suppliers

Company
Product
Description
Supplier Links
Heavy duty pressed steel castor - 6188ANB - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty pressed steel castor
6188ANB
Heavy duty pressed steel castor 6188ANB
Hub Material: Phenolic

Hub Material: Phenolic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 6188ANB
Product Name Heavy duty pressed steel castor
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-110H - JS380-110H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 4.38 inch (111 mm)
View Details
Castor Wheels - 149241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details