Plasticwheels Ltd. Medium duty pressed steel castor 511PSWG

Description
Hub Material: polypropylene Tire Material: Rubber
Description
Hub Material: polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Medium duty pressed steel castor - 511PSWG - Plasticwheels Ltd.
Rugeley, United Kingdom
Medium duty pressed steel castor
511PSWG
Medium duty pressed steel castor 511PSWG
Hub Material: polypropylene Tire Material: Rubber

Hub Material: polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 511PSWG
Product Name Medium duty pressed steel castor
Caster Type Swivel Plate Caster
Wheel Type Rubber/Plastic
Maximum Load 198 lbs (90 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CAPS-50/WHT - CAPS-50/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details
Castor Wheels - 149218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details