Plasticwheels Ltd. Heavy duty pressed steel castor 522RNBH12

Description
Hub Material: Nylon Tire Material: Rubber
Description
Hub Material: Nylon Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Heavy duty pressed steel castor - 522RNBH12 - Plasticwheels Ltd.
Rugeley, United Kingdom
Heavy duty pressed steel castor
522RNBH12
Heavy duty pressed steel castor 522RNBH12
Hub Material: Nylon Tire Material: Rubber

Hub Material: Nylon
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 522RNBH12
Product Name Heavy duty pressed steel castor
Caster Type Swivel Plate Caster
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-90F - JS375-90F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
Castor Wheels - 149292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details