Plasticwheels Ltd. Medium duty pressed steel castor 519PSBG

Description
Hub Material: polypropylene Tire Material: Rubber
Description
Hub Material: polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Medium duty pressed steel castor - 519PSBG - Plasticwheels Ltd.
Rugeley, United Kingdom
Medium duty pressed steel castor
519PSBG
Medium duty pressed steel castor 519PSBG
Hub Material: polypropylene Tire Material: Rubber

Hub Material: polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Casters
Product Number 519PSBG
Product Name Medium duty pressed steel castor
Caster Type Rigid Plate Caster
Wheel Type Rubber/Plastic
Maximum Load 198 lbs (90 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-150V - JS300-150V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3.5 inch (88.9 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 3064322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details